EN
  • EN
  • DE

UTD454L-TN3-R

Part No UTD454L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278655-UTD454L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTD454L-TN3-R CAD Model

Description

The UTD454L-TN3-R is an N-channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for low voltage, high-speed switching applications. It's commonly found in power management circuits, DC-DC converters, and load switches used in portable electronics and other space-constrained applications.

Applications:

  • DC-DC converters
  • Load switches
  • Power management
  • Backlighting
  • Portable devices
  • Battery Management systems
  • Synchronous Rectification

Features:

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic level gate drive
  • Small SOT-23 package
  • Low gate charge (Qg)
  • RoHS compliant
  • Halogen-Free

Benefits:

  • High efficiency in power conversion
  • Reduced switching losses
  • Simplified gate drive circuitry
  • Space saving due to small package
  • Extended battery life in portable devices
  • Environmentally friendly
  • Minimal heat generation

Additional Details:

The UTD454L-TN3-R typically features a drain-source voltage (VDS) of 20V and a continuous drain current (ID) around 4.5A. The low on-resistance minimizes power dissipation. The logic-level gate drive simplifies interfacing with microcontrollers and other control circuits. Refer to the UTC datasheet for precise specifications including detailed RDS(on) characteristics and thermal performance data. Its SOT-23 package allows for high-density mounting on PCBs.

This MOSFET provides an excellent combination of efficiency, speed, and size, making it well-suited for demanding applications in portable electronics and power management.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Spansion
Need more? Email Us
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Nordic Semiconductors
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess