The TLV3012AIDCKRG4 is a state-of-the-art comparator integrated circuit (IC) manufactured by Texas Instruments, designed for precision voltage comparison applications. This high-performance IC is part of the TLV3012 series and is widely utilized in systems that require fast and reliable voltage level detection.
Key Features
- Low Power Consumption: The device operates with a very low current draw, making it ideal for battery-powered and portable applications.
- Push-Pull Outputs: The TLV3012AIDCKRG4 features push-pull outputs that provide a direct drive to the load, eliminating the need for external pull-up resistors.
- Wide Supply Voltage Range: It can function over a broad supply voltage range from 2.7V to 6V, offering flexibility in various power environments.
- Fast Response Time: The comparator boasts a fast response time, ensuring quick transitions and accurate voltage level detection.
- Low Input Offset Voltage: It has a low input offset voltage, which enhances the accuracy of the device in critical applications.
- Microsize Package: The IC comes in a small SC70 package, which is ideal for space-constrained applications.
Applications
The TLV3012AIDCKRG4 is versatile and can be used in a wide range of applications, including:
- Battery monitoring systems
- Threshold detectors and window comparators
- Zero-crossing detectors
- Portable and handheld devices
- Signal level translators or level shifters
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the TLV3012AIDCKRG4 is no exception. This product is built to meet high industry standards, ensuring long-term performance and stability in a variety of environmental conditions.
Ordering Information
The TLV3012AIDCKRG4 is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales representatives.