EN
  • EN
  • DE

BQ2201SN-NTR

Part No BQ2201SN-NTR
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description IC SRAM NONVOLATILE CNTRLR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Controller Type Nonvolatile SRAM
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 140597-BQ2201SN-NTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2201SN-NTR CAD Model

Description

Description for BQ2201SN-NTR

The BQ2201SN-NTR is a specialized version of the BQ2201 series, tailored for applications requiring a non-volatile timekeeping feature. It seamlessly integrates into systems demanding precise clock management without the need for constant power.

  • Embedded System Clocks
  • Consumer Electronics
  • Security Devices

Features and Benefits

  • Non-volatile memory: Retains clock data without power, ensuring continuity during outages.
  • Energy-efficient performance: Supports long-duration operations with minimal power.
  • Wide operating temperature range: Suitable for various environmental conditions.

Additional Details: The BQ2201SN-NTR is engineered for flexibility and performance consistency, making it an ideal choice for mission-critical applications.

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Intel
DRAM CONTROLLER, 64M X 16, CMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess