EN
  • EN
  • DE

UT3N01ZG-AL3-R

Part No UT3N01ZG-AL3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N CHANNEL SILICON MOSFET GENERAL-PURPOSE SWITCHING DEVICE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278473-UT3N01ZG-AL3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT3N01ZG-AL3-R CAD Model

Description

The UT3N01ZG-AL3-R is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for low voltage, high-speed switching applications. It is commonly used in portable devices, power management circuits, and load switching applications.

Applications:

  • Load Switching: Controls power to various loads in electronic devices.
  • DC-DC Converters: Used as switching elements in DC-DC converters for efficient power conversion.
  • Power Management: Optimizes power consumption in portable devices.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices.
  • Battery Management Systems (BMS): Used for battery charging and discharging control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low voltage drive signals.
  • Fast Switching Speed: Facilitates efficient operation at high frequencies.
  • Surface Mount Package: Allows for automated assembly and reduces board space.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in electronic circuits.
  • Compact Design: Saves valuable board space, especially in portable devices.
  • Low Voltage Operation: Compatible with low voltage logic circuits.
  • Improved Battery Life: Extends battery life in portable devices.
  • Easy Integration: Surface mount package allows for seamless integration into automated assembly lines.

Additional Details:

The UT3N01ZG-AL3-R features a low gate charge (Qg) and gate resistance (Rg), contributing to its fast switching speed and low power loss. It is designed to operate within a specified voltage and current range, ensuring stable and reliable performance. The device is packaged in a small surface mount format, making it ideal for high-density circuit board designs. Its robust construction ensures longevity and reliability in demanding applications.

Care should be taken to observe the maximum ratings and operating conditions specified in the datasheet to ensure reliable performance and prevent damage to the device.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Texas Instruments
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,575+ $0.0323 $115.4725
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess