EN
  • EN
  • DE

UT2N10L-TN3-R

Part No UT2N10L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 2 Amps,100 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278426-UT2N10L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2N10L-TN3-R CAD Model

Description

The UT2N10L-TN3-R is an N-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for low-voltage, high-speed switching applications. This MOSFET is commonly used in various electronic circuits for switching and amplification purposes, leveraging its ability to control current flow between the drain and source terminals using the voltage applied to the gate terminal.

Applications

  • DC-DC converters: Used in power supplies and voltage regulators.
  • Load switching: Controls the power to various loads in electronic devices.
  • Power management in portable devices: Efficient switching in battery-powered applications.
  • Motor control: Low-power motor control circuits.
  • LED drivers: Used to control the current flow to LEDs.

Features

  • N-Channel Enhancement Mode: Operates by enhancing the channel conductivity with applied gate voltage.
  • Low Gate Threshold Voltage: Requires a low voltage to turn on, improving efficiency in low-voltage applications.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Surface Mount Package: Suitable for automated assembly and compact designs.

Benefits

  • Improved Energy Efficiency: Low RDS(on) and gate charge contribute to higher efficiency in power conversion.
  • Compact Design: Small surface mount package allows for dense circuit layouts.
  • Reduced Power Loss: Fast switching speed and low on-resistance minimize power dissipation.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.
  • Simplified Circuit Design: Easy to integrate into various circuit designs due to its straightforward operation.

Technical Specifications

The UT2N10L-TN3-R typically features a drain-source voltage (VDS) rating of around 20V, a gate-source voltage (VGS) rating of ±12V, and a continuous drain current (ID) rating of approximately 2A. The on-resistance (RDS(on)) is typically in the range of 0.1 to 0.2 ohms at VGS = 4.5V. The gate threshold voltage (VGS(th)) is typically around 1V. It comes in a SOT-23 package.

UTC's UT2N10L-TN3-R MOSFET provides a reliable and efficient solution for low-voltage switching applications, making it a popular choice for various electronic designs requiring compact and energy-efficient components. Its robust characteristics and ease of use contribute to its widespread adoption in modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess