EN
  • EN
  • DE

ULN2803L-D18-T

Part No ULN2803L-D18-T
Manufacturer UTC
Catalog Electronic Wholesale
Description EIGHT DARLINGTON ARRAYS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1277107-ULN2803L-D18-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2803L-D18-T CAD Model

Description

The ULN2803L-D18-T is a low input current Darlington transistor array from UTC (Unisonic Technologies Co., Ltd.). It's designed to interface low-level logic with high-voltage/high-current loads. This array comprises eight NPN Darlington transistors sharing a common emitter connection.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor drivers
  • Logic buffers

Features:

  • Eight Darlington Transistors: Features eight independent Darlington transistor arrays within a single package.
  • High Voltage Output: Capable of driving loads up to 50V.
  • High Current Output: Each channel can manage up to 500mA.
  • Integrated Suppression Diodes: Includes internal diodes for suppressing voltage spikes from inductive loads.
  • Low Input Current: Requires a significantly lower input current compared to standard ULN2803 arrays, making it ideal for interfacing with low-power logic circuits.
  • DIP-18 Package: Standard Dual In-Line Package with 18 pins for easy through-hole mounting.
  • Lead-Free Finish: Complies with RoHS standards for environmental safety.

Benefits:

  • Efficient Interfacing: Simplifies connecting low-power logic with higher power loads, requiring less current from the control source.
  • Enhanced Protection: Internal suppression diodes protect the driving circuitry from back EMF generated by inductive loads.
  • High Load Capacity: Each channel can drive a wide array of loads requiring significant current.
  • Space Efficiency: Integrating eight drivers in one package saves considerable board space.
  • Reliable Performance: Designed for stable and reliable operation in diverse application scenarios.

Additional Details:

The ULN2803L-D18-T provides a reliable solution for driving relays, solenoids, lamps, and stepper motors from logic-level signals, especially where the driving circuit has limited current capacity. The internal suppression diodes remove the need for external flyback diodes, simplifying circuit design and decreasing component count. Compared to the standard ULN2803, the 'L' variant requires much less input current for activation, easing the burden on low-power microcontrollers and other control devices. The device is suited for general purpose amplifier or switch applications. The DIP-18 package allows for straightforward implementation on through-hole PCBs, and the lead-free finish ensures environmental compliance.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,665 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess