EN
  • EN
  • DE

UF630L-TF3-T

Part No UF630L-TF3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 9A, 200V, 0.4Ω , N-CHANNEL POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276925-UF630L-TF3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF630L-TF3-T CAD Model

Description

The UF630L-TF3-T is an ultra-fast recovery rectifier diode manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-speed switching applications requiring minimal reverse recovery time and low forward voltage drop. This diode is commonly used in power supplies, motor control circuits, and other applications where efficiency and fast switching are critical.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • Freewheeling Diode for Motor Control
  • High-Frequency Rectification

Features:

  • Ultra-Fast Recovery Time: Very short reverse recovery time reduces switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • High Reliability: Designed for robust performance in demanding environments.
  • Lead-Free Finish: Compliant with environmental standards.

Benefits:

  • Increased Efficiency: Reduced switching losses and low forward voltage drop contribute to higher overall efficiency.
  • Improved Reliability: High surge current capability ensures robust performance in harsh conditions.
  • Reduced EMI/RFI: Faster switching speeds minimize electromagnetic interference.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Lead-free finish supports green initiatives.

Technical Specifications (Typical): The specifications can vary slightly depending on the specific batch. Refer to the datasheet for precise values.

  • Repetitive Peak Reverse Voltage (VRRM): Typically 600V
  • Average Forward Current (IF(AV)): Typically 6A
  • Reverse Recovery Time (trr): Typically 35ns
  • Forward Voltage Drop (VF): Typically 1.3V
  • Operating Temperature: Typically -55°C to +150°C

The UF630L-TF3-T provides a reliable and efficient solution for high-speed switching applications, making it a suitable choice for various power electronics designs where performance and robustness are critical.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess