EN
  • EN
  • DE

TDA1308TT/N2,118

Part No TDA1308TT/N2,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .08W STER AB 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 32 Ohm
Supply Voltage - Operating 3 V to 7 V, ±1.5 V to 3.5 V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 124329-TDA1308TT/N2,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1308TT/N2,118 CAD Model

Description

Product Overview: TDA1308TT/N2,118

Introducing the TDA1308TT/N2,118, an integrated class-AB stereo headphone driver contained in a small 8-lead plastic dual in-line package. Manufactured by NXP Semiconductors, a leader in the electronics industry, this high-performance audio amplifier is designed to deliver exceptional sound quality and reliability for a wide range of audio applications.

Key Features

  • Optimized for Headphones: The TDA1308TT/N2,118 is specifically designed to drive headphones with excellent linearity and low distortion, ensuring a clear and powerful audio experience.
  • Low Voltage Operation: It operates over a wide voltage range from 3 V to 6 V, making it suitable for portable devices where power efficiency is critical.
  • High Output Power: Capable of delivering a substantial output power to 32-ohm loads, this headphone driver can easily power a broad range of headphones with varying impedance levels.
  • No External Components Required: The device is designed to function optimally without the need for external components, simplifying design and reducing overall system cost.
  • Low Power Consumption: The TDA1308TT/N2,118 is optimized for low power consumption, extending battery life in portable audio devices.
  • Thermal and Short-Circuit Protection: Built-in protective features ensure the device's longevity and reliability, safeguarding it from thermal overload and short-circuit conditions.

Applications

The versatility of the TDA1308TT/N2,118 makes it an ideal choice for a variety of audio applications, including:

  • Portable audio devices such as MP3 players and smartphones
  • Laptop and desktop computers
  • Home audio systems
  • Personal multimedia devices

Technical Specifications

The TDA1308TT/N2,118 boasts impressive technical specifications that cater to demanding audio requirements:

  • Package: 8-lead plastic dual in-line package
  • Supply Voltage Range: 3 V to 6 V
  • Load Impedance: Optimized for 32 Ω
  • Output Power: High output power delivery
  • Distortion: Low harmonic distortion
  • Protection: Thermal and short-circuit protection

With its robust design, ease of integration, and superior audio performance, the TDA1308TT/N2,118 from NXP Semiconductors is a top choice for audio engineers and product designers looking to enhance the listening experience in their next project.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess