EN
  • EN
  • DE

MAX16823ATE/V+T

Part No MAX16823ATE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 100MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 5.5V
Voltage Supply MAX 40V
Voltage - Output 39.3V
Output Current per Channel 100mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 701823-MAX16823ATE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16823ATE/V+T CAD Model

Description

Maxim Integrated MAX16823ATE/V+T High-Efficiency, Quad LED Driver

The MAX16823ATE/V+T from Maxim Integrated is a high-performance, quad-channel LED driver designed to deliver precision current control for automotive, industrial, and architectural lighting applications. This advanced driver IC is tailored to meet the stringent requirements of high-power LED illumination systems, offering a versatile solution for managing multiple LED strings with exceptional efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The device operates from a broad input voltage range of 5.5V to 40V, making it suitable for a variety of power supply configurations.
  • Quad-Channel Output: It features four independent PWM-dimmable current-sink channels, each capable of driving up to 150mA, providing flexibility in controlling multiple LED arrays.
  • High Efficiency: Integrated MOSFETs and a low-dropout voltage design contribute to the high efficiency of the MAX16823ATE/V+T, minimizing power loss and heat generation.
  • Adjustable Current Control: The LED current can be easily set and adjusted via external resistors, allowing for precise brightness control and matching of LED strings.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LED driver against overheating and ensuring long-term reliability.

Applications

The MAX16823ATE/V+T is ideal for a range of lighting applications, including:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural and decorative lighting
  • LED backlighting

Package and Quality

This LED driver comes in a compact TQFN-EP package, which is optimized for space-constrained applications. The exposed pad design enhances thermal performance, allowing for better heat dissipation. Maxim Integrated's commitment to quality ensures that the MAX16823ATE/V+T meets the highest standards of performance and durability, making it a reliable choice for designers seeking a robust LED driving solution.

With its combination of high efficiency, precision current control, and robust protection features, the MAX16823ATE/V+T by Maxim Integrated stands out as an excellent choice for powering high-brightness LEDs in a diverse array of lighting applications.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6505 $57.7675
90+ $1.3548 $121.9320
135+ $1.3121 $177.1335
185+ $1.2693 $234.8205
240+ $1.2278 $294.6720
315+ $1.1007 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess