EN
  • EN
  • DE

U74AHC1G14G-AL5-R

Part No U74AHC1G14G-AL5-R
Manufacturer UTC
Catalog Electronic Wholesale
Description SINGLE SCHMITT-TRIGGER INVERTER GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1275430-U74AHC1G14G-AL5-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74AHC1G14G-AL5-R CAD Model

Description

The U74AHC1G14G-AL5-R is a single Schmitt-trigger inverter gate manufactured by Unisonic Technologies Co., Ltd. (UTC). It's part of the AHC (Advanced High-Speed CMOS) logic family, offering high-speed operation and low power consumption. The Schmitt-trigger input provides improved noise immunity, making it suitable for applications with noisy input signals or slow-changing waveforms.

Applications

  • Signal Conditioning: Used for cleaning up noisy or distorted signals in digital circuits.
  • Oscillator Circuits: Employed in simple oscillator circuits for generating clock signals.
  • Pulse Shaping: Used to sharpen the edges of pulses and improve signal timing.
  • Interface Logic: Integrated into interface circuits for level translation and signal buffering.
  • General-Purpose Logic: Used as a basic logic building block in various digital systems.

Features

  • Single Schmitt-Trigger Inverter: Contains one independent Schmitt-trigger inverter gate.
  • AHC Logic Family: Belongs to the AHC logic family, offering high-speed performance.
  • Low Power Consumption: Operates with low supply current, minimizing power dissipation.
  • Schmitt-Trigger Input: Provides improved noise immunity and hysteresis.
  • Wide Operating Voltage Range: Operates over a wide voltage range (e.g., 2V to 5.5V).

Benefits

  • Improved Noise Immunity: Schmitt-trigger input provides reliable operation in noisy environments.
  • High-Speed Performance: AHC logic family enables fast signal processing.
  • Low Power Consumption: Reduces power dissipation and extends battery life in portable devices.
  • Simplified Design: Easy to integrate into existing designs due to its single-gate configuration.
  • Versatile Functionality: Can be used in a wide range of digital applications.

Additional Details

The U74AHC1G14G-AL5-R is typically available in a small surface-mount package, such as SOT-23 or similar, making it suitable for high-density board designs. The Schmitt-trigger input has a defined hysteresis voltage, which is the difference between the positive-going and negative-going threshold voltages. This hysteresis helps to prevent oscillations and false triggering caused by noisy input signals. The output of the inverter is a standard CMOS output, capable of driving a moderate load. It adheres to industry standards for ESD protection and latch-up immunity.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,085+ $0.0462 $50.1270
2,640+ $0.0379 $100.0560
4,090+ $0.0367 $150.1030
5,620+ $0.0356 $200.0720
7,270+ $0.0344 $250.0880
9,745+ $0.0308 $300.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,610 pieces
MOQ: 1085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess