EN
  • EN
  • DE

SGM2036-5.0YN5G/TR

Part No SGM2036-5.0YN5G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970236-SGM2036-5.0YN5G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2036-5.0YN5G/TR CAD Model

Description

The SGM2036-5.0YN5G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage, with low quiescent current and excellent transient response. The '/TR' suffix typically indicates that the part is supplied in tape and reel packaging for automated assembly.

Applications:

  • Portable devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Sensor power supplies
  • Post-regulation for switching power supplies
  • Wireless communication devices

Features:

  • Low Dropout Voltage: Ensures regulation with minimal input-output voltage difference.
  • Fixed Output Voltage: 5.0V
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Accuracy: Provides a stable and accurate output voltage.
  • Overcurrent Protection: Protects the regulator and load from damage.
  • Over-Temperature Protection: Protects the regulator from thermal overload.
  • Operating temperature range: (Consult datasheet)
  • Surface mount package (SOT-23-5 or similar)

Benefits:

  • Stable Output Voltage: Provides a stable and accurate 5.0V output voltage for sensitive electronic components.
  • Low Power Consumption: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • Overcurrent and Over-Temperature Protection: Protects the regulator and load from damage, improving system reliability.
  • Low Dropout Voltage: Allows for operation with a small input-output voltage difference, maximizing battery life.
  • Small Size: Allows for integration into small and compact devices.
  • Easy to Use: Requires minimal external components.

Additional Details:

The SGM2036-5.0YN5G/TR LDO regulator is designed to provide a stable and efficient power supply for a wide range of electronic applications. The low dropout voltage is particularly important in battery-powered applications where the battery voltage can decrease over time. The overcurrent and over-temperature protection features help to prevent damage to the regulator and the load. Always refer to the manufacturer's datasheet for detailed specifications, including dropout voltage versus load current, quiescent current, and thermal resistance. Proper PCB layout is important for minimizing noise and ensuring stable operation. An output capacitor is generally recommended for stability.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1910 $50.6150
640+ $0.1567 $100.2880
990+ $0.1518 $150.2820
1,365+ $0.1469 $200.5185
1,765+ $0.1420 $250.6300
2,355+ $0.1274 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,260 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess