EN
  • EN
  • DE

1241.6931.1120000

Part No 1241.6931.1120000
Manufacturer Schurter Inc.
Catalog Pushbutton Switches
Description Switch Push Button N.O./N.C. DPDT Flush Round Button 5A 250VAC Panel Mount Quick Connect Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Material Stainless Steel
Mounting SMD (SMT)
Case / Package 125
Contact Current Rating 10 A
Contact Material Silver
Current Rating 5 A
Depth 27.6 mm
Electrical Life 200 kcycles
Housing Material Stainless Steel
Illumination Type Illuminated
Insulation Resistance 100 MΩ
Length 27.6 mm
Material Stainless Steel
Max Current Rating 5 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Mechanical Life 1.5 Mcycles
Min Operating Temperature -25 °C
Mount Front, Panel
Number of Positions 2
Operating Force 5 N
Radiation Hardening No
Ratings IP40, IP67
REACH SVHC No SVHC
RoHS Compliant
Switch Function On-Mom
Termination Quick Connect
Throw Configuration DP, DPDT
Voltage Rating (AC) 125 V
Win Source Part Number 1039820-1241.6931.1120000
Categories Pushbutton Switches
Manufacturer Schurter Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1241.6931.1120000 CAD Model

Description

The 1039820-1241.6931.1120000 is a pushbutton switch manufactured by Schurter Inc.

  • Positions: 2
  • Termination: Quick Connect
  • Contact Material: Silver
  • Current Rating: 5A
  • Electrical Life: 200 kcycles
  • Mechanical Life: 1.5 Mcycles
  • Material: Stainless Steel
  • Illumination Type: Illuminated
  • IP Rating: IP40 and IP67
  • Rating: On-Mom
  • Operating Force: 5N
  • Insulation Resistance: 100 MΩ

You May Also Be Interested in

Schneider Electric
HARMONY XB5S, BIOMETRIC SWITCH B
Need more? Email Us
Schneider Electric
HARMONY XB5S, BIOMETRIC SWITCH M
Need more? Email Us
EAO
SWITCH PB DPST-NO/NC 0.1A 42V
Need more? Email Us
Schneider Electric
MANUAL OVERLOAD RESET PUSH BUTTO
Need more? Email Us
Schneider Electric
HARMONY XB4, ILLUMINATED PUSH BU
Need more? Email Us
Schneider Electric
ZB5R WIRELES MUSHROOM 40MM BLACK
Need more? Email Us
Schneider Electric
COMPLETE ILLUMINATED PUSH BUTTON
Need more? Email Us
Schneider Electric
COMPLETE ILLUMINATED PUSH BUTTON
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPST 2A 36V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess