EN
  • EN
  • DE

ST730M33R

Part No ST730M33R
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG LINEAR 3.3V 300MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.2V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 10 µA
Current - Supply (Max) 240 µA
PSRR 75dB ~ 35dB (120Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ST730
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-ST730M33RTR,497-ST730M33RCT,497-ST730M33RDKR
Standard Package 3,000
Win Source Part Number 964037-ST730M33R
Ultra Librarian 3D Model Ultra Librarian ST730M33R CAD Model

Description

The ST730M33R is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular device is designed to meet the demanding needs of modern electronic applications, providing robust performance and reliability.

Key Features

  • Voltage Regulation: The ST730M33R offers precise voltage regulation, ensuring stable operation of the electronic circuits it powers.
  • High Efficiency: With its advanced design, this product achieves high efficiency, which is essential for minimizing energy loss and heat generation in electronic systems.
  • Compact Size: The device comes in a compact package, making it ideal for space-constrained applications without compromising on power or performance.
  • Durability: Manufactured with high-quality materials, the ST730M33R is built to withstand harsh conditions and provide a long operational lifespan.
  • Low Dropout: It features a low dropout voltage, which enhances its performance in situations where the input voltage is close to the output voltage.

Applications

The ST730M33R is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Devices
  • Automotive Systems
  • Power Management Solutions

Technical Specifications

Before integrating the ST730M33R into your design, consider its technical specifications to ensure compatibility and optimal performance:

  • Output Voltage: Specific to the model variant
  • Output Current: Based on the device's rating
  • Package Type: Industry-standard packaging for easy integration
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

For detailed technical data and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available on the STMicroelectronics website.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4915 $51.6075
250+ $0.4033 $100.8250
385+ $0.3907 $150.4195
530+ $0.3781 $200.3930
685+ $0.3655 $250.3675
920+ $0.3277 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,870 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess