EN
  • EN
  • DE

DS2118MB+T&R

Part No DS2118MB+T&R
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT-3 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 130728-DS2118MB+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2118MB+T&R CAD Model

Description

The DS2118MB+T&R is a versatile and high-performance SCSI (Small Computer System Interface) terminator manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This terminator is designed for use in a variety of SCSI applications, including servers, storage systems, and workstations, providing reliable termination for SCSI bus lines.

Key Features

  • Integrated Termination: The DS2118MB+T&R contains precision-matched resistors that provide the correct termination for SCSI bus lines, ensuring signal integrity and minimizing reflections that can lead to data errors.
  • Multi-Mode Compatibility: It supports Single-Ended (SE), High-Voltage Differential (HVD), and Low-Voltage Differential (LVD) SCSI modes, making it a versatile solution for various SCSI configurations.
  • Automatic Mode Detection: The device automatically detects the SCSI mode and configures the termination accordingly, simplifying the design and reducing the need for manual intervention.
  • Hot-Plugging Capability: The DS2118MB+T&R is designed to support hot swapping, allowing devices to be added or removed from the SCSI bus without the need to power down the system.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Low Power Consumption: This terminator is designed for energy efficiency, which helps reduce the overall power consumption of the system it is used in.

Applications

The DS2118MB+T&R is suitable for a wide range of applications where reliable SCSI termination is required. It is commonly used in:

  • RAID Systems
  • Storage Area Networks (SAN)
  • Server Attachments
  • Workstation Attachments
  • SCSI Expanders and Bridges

Package and Availability

The DS2118MB+T&R is offered in a compact 27-pin Mini-SO package, which is ideal for space-constrained applications. It is available in tape and reel (T&R) format, facilitating easy integration into automated manufacturing processes.

Maxim Integrated's commitment to quality and reliability ensures that the DS2118MB+T&R terminator meets the stringent requirements of high-performance SCSI systems, providing designers with a dependable solution for their data integrity needs.

You May Also Be Interested in

Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess