EN
  • EN
  • DE

STB100N6F7

Part No STB100N6F7
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 60V 100A F7 D2PAK / High avalanche ruggedness
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 5.6mOhm at 50A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 30nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1980pF at 25V
Power Dissipation (Maximum) 125W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STB100N
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811885-STB100N6F7
Ultra Librarian 3D Model Ultra Librarian STB100N6F7 CAD Model

Description

STB100N6F7 - High Performance N-Channel MOSFET by STMicroelectronics

The STB100N6F7 is a cutting-edge N-Channel MOSFET brought to you by the renowned semiconductor manufacturer, STMicroelectronics. This power MOSFET is designed to deliver high performance and efficiency in a wide array of applications. With its robust structure and advanced technology, it is an excellent choice for designers looking to improve the power density and efficiency of their systems.

Key Features

  • Low On-Resistance: The STB100N6F7 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: This device can handle high continuous drain currents (I<sub>D), making it suitable for demanding power applications that require robust current handling.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and durability even under strenuous conditions.
  • Low Gate Charge: The MOSFET features a low gate charge (Q<sub>g), which minimizes switching losses and allows for faster switching speeds.
  • High Threshold Voltage: With a higher threshold voltage, the STB100N6F7 offers better control and stability in circuit operation, reducing the risk of unintentional turn-on.

Applications

The STB100N6F7 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor drives
  • Power management solutions
  • Automotive applications
  • High-performance computing

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB100N6F7 is no exception, featuring robust thermal performance and longevity. It is designed to operate effectively even in harsh environments, ensuring that it can meet the needs of critical systems without compromise.

Whether you're designing power supplies, working on automotive electronics, or developing high-efficiency computing platforms, the STB100N6F7 offers the performance and reliability that modern electronic systems require.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8174 $54.5220
70+ $1.4912 $104.3840
105+ $1.4446 $151.6830
145+ $1.3980 $202.7100
185+ $1.3514 $250.0090
250+ $1.2116 $302.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess