Products specifications Report Issue?

Package Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 2A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 5.5Ohm @ 1A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14.5 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 311 pF @ 25 V
Operating Temperature 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA
Ultra Librarian 3D Model Ultra Librarian 2N65G CAD Model

Description

NULL

You May Also Be Interested in

UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0802 $50.1250
1,520+ $0.0658 $100.0160
2,355+ $0.0637 $150.0135
3,245+ $0.0617 $200.2165
4,195+ $0.0596 $250.0220
5,610+ $0.0535 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 625 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention