EN
  • EN
  • DE

P80C52F/BJ0

Part No P80C52F/BJ0
Manufacturer Intel
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Win Source Part Number 343320-P80C52F/BJ0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C52F/BJ0 CAD Model

Description

The Intel P80C52F/BJ0 is a member of the MCS-51 microcontroller family, offering an enhanced feature set for embedded control applications. Building upon the core 8051 architecture, this microcontroller provides increased memory capacity and additional peripherals, making it suitable for more complex control systems.

Applications

  • Embedded Systems Control: Used for controlling various embedded systems in industrial, consumer, and automotive applications.
  • Data Acquisition: Implemented in data logging and monitoring systems for collecting and processing sensor data.
  • Process Control: Applied in industrial process control systems for regulating temperature, pressure, and flow.
  • Instrumentation: Used in test and measurement instruments for automated testing and calibration.
  • Communication Equipment: Integrated into communication devices for serial communication and network control.

Features

  • 8-Bit CPU: Provides a solid foundation for executing control algorithms and managing peripherals.
  • 8 KB Flash Memory: Allows for in-system programming and data storage, facilitating firmware updates and customizations.
  • 256 Bytes of RAM: Serves as working memory for data manipulation and storage during program execution.
  • Three 16-Bit Timers/Counters: Supports accurate timing, event counting, and PWM generation.
  • Full Duplex Serial Port (UART): Enables asynchronous serial communication with other devices.
  • Six Interrupt Sources: Allows for responsive handling of external events and interrupts, enabling real-time control.
  • Programmable Clock Output: Provides a flexible clock signal for synchronizing external devices and peripherals.

Benefits

  • Enhanced Functionality: Provides a broader range of features and capabilities compared to the standard 8051 microcontroller.
  • Increased Memory: Larger memory capacity allows for more complex applications and data storage.
  • Flexible Peripheral Configuration: Programmable clock output and multiple timer/counters enhance system flexibility.
  • Easy Firmware Updates: In-system programming capabilities simplify firmware updates and maintenance.
  • Cost-Effective Solution: Offers a good balance of performance, features, and cost for embedded control applications.

Technical Specifications: The P80C52F/BJ0 typically operates at clock frequencies up to 24 MHz. It requires a 5V power supply. Common operating temperature ranges from -40°C to +85°C. Package options include DIP, PLCC, and surface-mount packages. It includes a watchdog timer to ensure system stability and prevent program lock-up. The on-chip flash memory supports multiple reprogramming cycles for iterative development and field updates. The architecture includes bit-addressable memory for efficient manipulation of individual bits within RAM, which is particularly useful for control applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess