EN
  • EN
  • DE

RCAP-BNCJ

Part No RCAP-BNCJ
Manufacturer TYCLON
Catalog Between Series Adapters
Description Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Convert From (Adapter End) BNC Jack, Female Socket
Convert To (Adapter End) RCA Plug, Male Pin
Ultra Librarian 3D Model Ultra Librarian RCAP-BNCJ CAD Model

You May Also Be Interested in

Pomona Electronics
Adapter Connector Snap Button To Banana Jack
Need more? Email Us
Pomona Electronics
ADAPT BNC PLUG TO DUAL BAN PLUG / Adapter Connector BNC Male To Banana Plug, Double, Stackable Black
Need more? Email Us
319
Switchcraft Inc.
ADAPT 3.5MM JCK TO TERM BLK 3POS
Lowest to $1.6817
J5
Cinch Connectivity Solutions
ADAPT RCA PLUG TO WECO
Lowest to $47.4643
NorComp Inc.
ADAPT DB15M TO RJ45 JACK GRAY
Need more? Email Us
Adafruit Industries LLC
WASHER FLAT #6 NYLON
Lowest to $0.0665
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 FMALE
Need more? Email Us
Adafruit Industries LLC
2.1MM 5VDC BARREL JACK TO USB C
Need more? Email Us
Adafruit Industries LLC
DIY USB CABLE PARTS - STRAIGHT T
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess