EN
  • EN
  • DE
Part No 1270
Manufacturer Pomona Electronics
Catalog Between Series Adapters
Description ADAPT BNC PLUG TO DUAL BAN PLUG / Adapter Connector BNC Male To Banana Plug, Double, Stackable Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Between Series Adapters
Mfr Pomona Electronics
Series -
Package Bulk
Convert From (Adapter End) BNC Male
Convert To (Adapter End) Banana Plug, Double, Stackable
Features -
Color Black
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 5 pcs
Win Source Part Number 1380513-1270
Ultra Librarian 3D Model Ultra Librarian 1270 CAD Model

Description

The BNC Male to Banana Plug Double Stackable Adapter is a versatile connector that allows you to easily convert from BNC Male to Banana Plug.

  • Manufacturer: Pomona Electronics
  • Color: Black
  • Package: Bulk
  • Package Quantity: 5 pcs
  • Standard Package: 5 pcs
  • REACH Compliance: Not Affected
  • ECCN: EAR99

You May Also Be Interested in

Omron
USB TO PC SERIAL PORT ADAPTER
Need more? Email Us
Schneider Electric
ENET ADAPTER M12F-RJ45F BULKHEAD
Need more? Email Us
NorComp Inc.
ADAPT DB9F TO RJ45 JACK BLACK
Need more? Email Us
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Lowest to $27.1762
319
Switchcraft Inc.
ADAPT 3.5MM JCK TO TERM BLK 3POS
Lowest to $1.6817
NorComp Inc.
ADAPT DB9F TO RJ45 JACK GRAY
Need more? Email Us
Phoenix Contact
ADAPT CIRC 8POS TO RJ45 JACK BLK
Need more? Email Us
Pomona Electronics
Adapter Connector Snap Button To Banana Jack
Lowest to $1.5860
Pomona Electronics
ADAPT BNC JACK TO 1/4" PLUG / Adapter Connector BNC Jack, Female Socket To Phone Plug, Mono, 6.35mm (0.250", 1/4")
Lowest to $198.4105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess