EN
  • EN
  • DE
Part No 319
Manufacturer Switchcraft Inc.
Catalog Between Series Adapters
Description ADAPT 3.5MM JCK TO TERM BLK 3POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Between Series Adapters
Mfr Switchcraft Inc.
Package Bulk
Product Status Active
Convert From (Adapter End) 3.5mm Jack, Female Socket
Convert To (Adapter End) Terminal Block, 3 Positions
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 545410-319
Ultra Librarian 3D Model Ultra Librarian 319 CAD Model

Description

The Switchcraft 319 is a between-series adapter designed to connect different types of audio connectors. Specifically, it adapts a BNC (Bayonet Neill-Concelman) connector to a Phone Plug (also known as a 1/4" or 6.35mm plug). Switchcraft is a well-known manufacturer of high-quality audio connectors, and their adapters are typically used in professional audio and video applications.

Applications

  • Audio signal routing: Connecting audio equipment with different connector types.
  • Test and measurement: Adapting test equipment to various audio devices.
  • Broadcast applications: Connecting audio sources and destinations in broadcast studios.
  • Live sound: Adapting microphones, instruments, and mixers on stage.
  • Audio recording: Connecting audio interfaces, microphones, and headphones in recording studios.

Features

  • BNC to Phone Plug adaptation: Converts between BNC and 1/4" phone plug connectors.
  • Nickel-plated finish: Provides corrosion resistance and durability.
  • Rugged construction: Withstands frequent use and handling.
  • Compact design: Minimizes space requirements.
  • High-quality materials: Ensures reliable signal transmission.

Benefits

  • Versatile connectivity: Allows connection between equipment with different connector types.
  • Improved signal quality: Minimizes signal loss and interference.
  • Durable performance: Withstands demanding environments and frequent use.
  • Easy to use: Simple and quick to connect and disconnect.
  • Reliable connection: Ensures a secure and stable connection.

Additional Details

The Switchcraft 319 typically features a female BNC connector on one end and a male 1/4" phone plug connector on the other end. The body of the adapter is usually made of machined brass with a nickel-plated finish for corrosion resistance. The center conductor is often made of gold-plated brass to ensure optimal signal conductivity. The adapter is designed to provide a reliable and low-loss connection between the two connector types. It is commonly used in audio and video applications where it is necessary to connect equipment with different connector interfaces. It's a passive device, meaning it doesn't require any power to operate. Ensure that the impedance matching is appropriate for your application when using this adapter to avoid signal degradation.

You May Also Be Interested in

NorComp Inc.
ADAPT DB25M TO RJ45 JACK GRAY
Need more? Email Us
NorComp Inc.
ADAPT DB25M TO RJ45 JACK BLACK
Need more? Email Us
Cinch Connectivity Solutions
ADAPTER RJ-45 TO DB25 MALE
Need more? Email Us
RF Micro Devices
UHF JACK-RCA JACK
Lowest to $95.7102
Adafruit Industries LLC
ADAPT RCA JACK TO TERM BLK 2POS
Lowest to $0.0229
Omron
USB TO PC SERIAL PORT ADAPTER
Need more? Email Us
Pomona Electronics
ADAPT BNC PLUG TO DUAL BAN PLUG / Adapter Connector BNC Male To Banana Plug, Double, Stackable Black
Need more? Email Us
NorComp Inc.
ADAPT DB9F TO RJ45 JACK GRAY
Need more? Email Us
Pomona Electronics
ADAPT RCA JACK TO BAN PLUG DBL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess