EN
  • EN
  • DE
Part No 3296
Manufacturer Pomona Electronics
Catalog Between Series Adapters
Description ADAPTER MINI BIND POST-BNC MALE / Conn BNC-Binding Post Adapter PL 1/2 POS ST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pomona Electronics
Standard Package 2
Category Connectors Interconnects
Family Between Series Adapters
Convert From (Adapter End) BNC Male
Convert To (Adapter End) Binding Post Miniature Double
Catalog Pomona Electronics
Win Source Part Number 075705-3296
Popularity Medium
Supply and Demand Status Limited
Family Name 3296
Introduction Date June 09, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 3296 CAD Model

Description

Product Description

The 3296 series is a high-quality, multi-turn cermet trimmer potentiometer. Known for its precision and reliability, this component is designed for situations where fine tuning is necessary. Its robust build ensures durability and performance in demanding environments.

Features and Benefits

  • Precision Adjustment: Offers 25 turns for fine control, ensuring precise calibration.
  • Sturdy Construction: Made from durable materials that provide longevity and reliability.
  • Versatile Connectivity: PC pin connections for easy integration into circuits.
  • Wide Operating Temperature Range: Suitable for both industrial and consumer applications.

Applications

  • Calibration of measurement equipment
  • Adjustment of audio equipment
  • Fine-tuning in radio-frequency applications
  • Prototyping circuits requiring adjustable resistance

Additional Details

The 3296 trimmer potentiometer is an essential component for engineers and designers who require repeatable and reliable adjustments in their circuits. Its compact size makes it ideal for space-constrained applications.

You May Also Be Interested in

Schneider Electric
ENET ADAPTER M12F-RJ45F BULKHEAD
Need more? Email Us
NorComp Inc.
ADAPT DB15M TO RJ45 JACK GRAY
Need more? Email Us
319
Switchcraft Inc.
ADAPT 3.5MM JCK TO TERM BLK 3POS
Lowest to $1.6817
Pomona Electronics
ADAPT SPADE LUG TO BAN JACK 2PC
Lowest to $25.2125
Pomona Electronics
ADAPT RCA JACK TO BAN PLUG DBL
Need more? Email Us
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
Adafruit Industries LLC
ADAPT RCA JACK TO TERM BLK 2POS
Lowest to $0.0229
Pomona Electronics
ADAPT BNC PLUG TO DUAL BAN PLUG / Adapter Connector BNC Male To Banana Plug, Double, Stackable Black
Need more? Email Us
Adafruit Industries LLC
WASHER FLAT #6 NYLON
Lowest to $0.0665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess