Products specifications Report Issue?

Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 2400mcd
Lens Style Round with Flat Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 3.2V
Current - Test 20mA
Viewing Angle 85°
Mounting Type Through Hole
Wavelength - Dominant 525nm
Case / Package Radial
Supplier Device Package 5mm
Height (Max) 6.80mm
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1568287-OVLLG8C7
Ultra Librarian 3D Model Ultra Librarian OVLLG8C7 CAD Model

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VGC/TR8
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 9-21/S2C-AL2M2VY/3T
Kingbright
SUBMINIATURE SOLID STATE LAMP | LED GREEN CLEAR SMD
Lowest to $0.0737
ECAD model for AM2520MGC03
Rohm Semiconductor
Lowest to $1.7728
ECAD model for SML-E12D8WT86 R
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LG Q971
Rohm Semiconductor
STANDARD TYPE 3.1 CIRCULAR TYPE LED LAMPS
Lowest to $2.2431
ECAD model for SLR-343MC
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for T2-6K-0-20
OSRAM Opto Semiconductors Inc.
Lowest to $0.5265
ECAD model for LATBG66B
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LY E65B-AABB-26-1-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention