Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr TT Electronics
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 4.7 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 935nm
Power - Max 100 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case Radial
Base Product Number OP550
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 650611-OP550B
Ultra Librarian 3D Model Ultra Librarian OP550B CAD Model

Description

The OP550B is a phototransistor optical sensor from TT Electronics.

  • Applications: Automotive, Consumer Electronics, and Industrial Equipment
  • Orientation: Side View
  • Package: Radial
  • Maximum Power Rating: 100mW
  • Voltage Collector-Emitter Breakdown: 30V
  • Maximum Collector Current: 4.7mA
  • Operating Temperature Range: -40°C to 100°C

You May Also Be Interested in

Sharp Microelectronics
SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Need more? Email Us
ECAD model for PT481E00000F
Vishay
Lowest to $1.1306
ECAD model for TEMT6002X01
Vishay
Light to Digital Ambient Light Sensor Automotive 2-Pin Case 0805(2012Metric) T/R / AMBIENT LIGHT SENSOR 0805 SMD
Lowest to $0.4724
ECAD model for TEMT6200FX01
Vishay
PHOTOTRANSISTOR 950NM 1.9MM
Lowest to $0.4869
ECAD model for TEMT1000
Stanley Electric Co
LED INDICATION SMD / Phototransistors
Lowest to $0.1203
ECAD model for PS1191RB-22-TR
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW AXL
Lowest to $0.1783
ECAD model for PT91-21B
Everlight Electronics Co Ltd
SENSOR PHOTODIODE LINEAR IC
Lowest to $0.0810
ECAD model for PT26-61B/TR8
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW 1206
Lowest to $0.0344
ECAD model for PT26-21B/TR8
Sharp Microelectronics
SENSOR PHOTO 900NM UNIVERSAL SMD
Need more? Email Us
ECAD model for PT100MC0MP1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention