EN
  • EN
  • DE

ALS-PT19-315C/L177/TR8

Part No ALS-PT19-315C/L177/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Phototransistors
Description Surface - Mount Ambient Light Sensor | SENSOR PHOTO 630NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Reel
Voltage - Collector Emitter Breakdown (Maximum) 5.5V
Current - Dark (Id) (Maximum) 100nA
Wavelength 630nm
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1143356-ALS-PT19-315C/L177/TR8
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALS-PT19-315C/L177/TR8 CAD Model

Description

The Everlight Electronics Co Ltd 1143356-ALS-PT19-315C/L177/TR8 is a surface mount device (SMD) sensor/transducer that is commonly used in various electronic applications.

  • Voltage & Current: This device has a voltage collector emitter breakdown (maximum) of 5.5V and a current dark (Id) (maximum) of 100nA.
  • Temperature Range: It operates in a temperature range of -40°C to 85°C.
  • Package: The device comes in a 2-SMD, no lead package.
  • Manufacturer Package Quantity: The manufacturer package quantity is 1.
  • Supply and Demand: The supply and demand status is balanced.
  • MSL Level: The device is rated MSL Level 3 (168 hours).

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM SIDE VIEW RAD
Need more? Email Us
ON Semiconductor
SENSOR PHOTO 880NM TOP VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW PLCC
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Lowest to $1.1414
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM TOP VIEW 2SMD
Need more? Email Us
Vishay
PHOTOTRANSISTOR 470 TO 1090 NM
Lowest to $0.3058
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SIDE VIEW SMD
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0921 $50.1945
1,325+ $0.0756 $100.1700
2,050+ $0.0732 $150.0600
2,825+ $0.0708 $200.0100
3,650+ $0.0685 $250.0250
4,890+ $0.0614 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,884 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess