EN
  • EN
  • DE

PT4800

Part No PT4800
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 20 mA
Current - Dark (Id) (Max) 100 µA
Wavelength 800nm
Viewing Angle 70°
Power - Max 75 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case Radial
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 657648-PT4800
Ultra Librarian 3D Model Ultra Librarian PT4800 CAD Model

Description

The PT4800 is a phototransistor optical sensor from Sharp Microelectronics.

  • Package: It comes in a radial package
  • Viewing Angle: 70°
  • Maximum Power: 75mW
  • Maximum Collector-Emitter Breakdown Voltage: 35V
  • Maximum Collector Current: 20mA
  • Wavelength: 800nm
  • Dark Current: Limited to a maximum of 100μA.
  • Mounting: This sensor is designed for through-hole mounting
  • Operating Temperature: -25°C to 85°C
  • Status: The PT4800 is an obsolete product with a moisture sensitivity level of 1 (unlimited).

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM SIDE VIEW SMD
Lowest to $1.1730
Vishay
PHOTOTRANSISTOR 470 TO 1090 NM
Lowest to $0.3058
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Lowest to $0.5686
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
ON Semiconductor
SENSOR PHOTO 860NM SIDE VIEW SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW PLCC
Need more? Email Us
Rohm Semiconductor
SENSOR PHOTO 800NM TOP VIEW RAD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess