EN
  • EN
  • DE
Part No RB
Manufacturer TT Electronics
Catalog Potentiometers, Variable Resistors Accessories
Description SCALE DIAL 0.25\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Shaft Size 0.250" (6.35mm)
Number of Turns 15.0
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548552-RB
Ultra Librarian 3D Model Ultra Librarian RB CAD Model

Description

N

You May Also Be Interested in

Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
ETI Systems
POT/DIAL 5K 1\
Need more? Email Us
CTS Electrocomponents
LOCK WASHER BLACK FOR 3/8 THREAD
Need more? Email Us
TT Electronics
SCALE DIAL 0.25\
Need more? Email Us
ETI Systems
SCALE DIAL 20 TURN LOCKING
Need more? Email Us
Bourns Inc.
PANEL MOUNT ASSEMBLY HARDWARE
Need more? Email Us
ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
Bourns Inc.
PANEL MOUNT ASSEMBLY HARDWARE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess