Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr TT Electronics/Optek Technology
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Wavelength 890nm
Voltage - Forward (Vf) (Typ) 1.3V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case Mini-pill
Base Product Number OP224
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 100
Win Source Part Number 998131-OP224TXV
Ultra Librarian 3D Model Ultra Librarian OP224TXV CAD Model

Description

The OP224TXV from TT Electronics/Optek Technology is an infrared (IR) LED emitter with a top view orientation and a 24° viewing angle.

  • Manufacturer: TT Electronics/Optek Technology
  • Type: Infrared (IR) LED Emitter
  • Orientation: Top View
  • Viewing Angle: 24°
  • Current - DC Forward (If) (Max): 100mA
  • Voltage - Forward (Vf) (Typ): 1.3V
  • Package: Mini-Pill
  • Temperature Range: -65°C to 125°C (TA)
  • Popularity: Medium
  • RoHS Status: Does not come under the purview of RoHS status

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA 0805 / Infrared (IR) Emitter 850nm 1.65V 100mA 5mW/sr @ 100mA 120° 0805 (2012 Metric)
Lowest to $0.5485
ECAD model for VSMY1850-O
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.5912
ECAD model for SFH4050
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA TO18
Lowest to $0.5867
ECAD model for SFH 4855
Vishay
EMITTER IR 940NM 100MA SMD / High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, MQW
Lowest to $1.0377
ECAD model for VSMB2943SLX01
Vishay
EMITTER IR 940NM 70MA RADIAL
Lowest to $0.6674
ECAD model for VSLY3943
Vishay
EMITTER IR 940NM 100MA 0805
Lowest to $0.4782
ECAD model for VSMB1940X01
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.5366
ECAD model for VSMB294008G
Vishay
EMITTER IR 890NM 2-PLCC / Infrared (IR) Emitter 890nm 1.6V 100mA 5mW/sr @ 100mA 120° 2-SMD, J-Lead
Lowest to $3.6557
ECAD model for VSMF9700X01-GS08
Rohm Semiconductor
EMITTER IR 870NM 100MA SMD / Surface Mount High Output Infrared LEDs
Need more? Email Us
ECAD model for SIM-040ST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.4684 $68.4684
3+ $56.1792 $168.5376
4+ $54.4236 $217.6944
5+ $52.6681 $263.3405
7+ $50.9124 $356.3868
9+ $45.6456 $410.8104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention