EN
  • EN
  • DE

TS4962IJT

Part No TS4962IJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 3W Filter-free Class D Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 395908-TS4962IJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4962IJT CAD Model

Description

Introducing the TS4962IJT Audio Amplifier from STMicroelectronics

The TS4962IJT is a cutting-edge audio amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance component is tailored for portable audio devices where power efficiency and space-saving are crucial. The TS4962IJT offers a seamless audio experience with its impressive features and specifications.

Key Features

  • Output Power: The device provides an output power of 3W into a 4Ω load or 2.5W into an 8Ω load, with a 5V power supply, ensuring loud and clear sound for its size.
  • High Efficiency: With a 90% efficiency rate, the TS4962IJT minimizes power loss, making it ideal for battery-powered applications where longevity is key.
  • Low EMI Emissions: It is designed to produce low electromagnetic interference (EMI), which reduces noise and prevents disruption to nearby electronic devices.
  • Standby Mode: The amplifier includes a standby mode that significantly reduces power consumption when the audio function is not in use, extending battery life.

Audio Performance

The TS4962IJT delivers high-quality audio performance with a signal-to-noise ratio (SNR) of 100dB, ensuring a clean and crisp sound output. Its total harmonic distortion plus noise (THD+N) is remarkably low, which means the audio output is faithful to the original recording.

Compact and Versatile

This audio amplifier comes in a tiny 3x3 mm QFN package, making it perfect for space-constrained applications such as mobile phones, tablets, and other portable electronic devices. Its versatility is further enhanced by its ability to operate over a wide temperature range, ensuring reliability in various environments.

Easy Integration

The TS4962IJT is designed for easy integration into consumer electronics. It requires minimal external components, which simplifies the design and development process for engineers and product designers. Additionally, it is compatible with a wide range of microcontrollers and processors, allowing for flexible design options.

In summary, the TS4962IJT from STMicroelectronics stands out as a high-quality, efficient, and compact audio amplifier, perfect for enhancing the audio experience in portable devices. With its robust feature set and ease of use, it's an excellent choice for any audio amplification needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess