EN
  • EN
  • DE

LRMAT2512-R004FT4

Part No LRMAT2512-R004FT4
Manufacturer TT Electronics
Catalog Current Sense Resistors - SMD
Description Current Sense Resistors - SMD 2512 4mOhms 1% Standard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Category Current Sense Resistors - SMD
Series LRMA
Resistance 4 mOhms
Power Rating 1 W
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Case Code - in 2512
Case Code - mm 6432
Case Code - mm - 55 C
Maximum Operating Temperature + 170 C
Minimum Operating Temperature - 55 C
Country of Origin TW
Ultra Librarian 3D Model Ultra Librarian LRMAT2512-R004FT4 CAD Model

Description

Features:

• Resistance range 0.5mΩ to 750mΩ

• High temperature operation to 170°C

• Low thermal EMF version

• High power version

• AEC-Q200 qualified

You May Also Be Interested in

IRC - a TT electronics Company.
LRC-LR2512LF-01-R100-F IRC / TT Electronics Current Sense Resistors - SMD .1 OHM 2W 1% datasheet, inventory, & pricing.
Lowest to $5.8209
IRC - a TT electronics Company.
LRC-LRF2512LF-01-R020-F IRC / TT Electronics Current Sense Resistors - SMD 2W .020 1% 100PPM datasheet, inventory, & pricing.
Lowest to $5.8209
IRC - a TT electronics Company.
Current Sense Resistors - SMD R015 2512 1% 2W 200V 15mOhm TK 100PPM
Lowest to $1.0697
Panasonic
ERJ-6CWDR010V Panasonic Current Sense Resistors - SMD 0805 0.5% 0.01ohm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Uniroyal Electronics Industry Co., Ltd.
180mΩ ±1% 2W Current Sense Resistor
Lowest to $0.0681
TT Electronics
Current Sense Resistors - SMD 2512 8mOhms 1% Standard
Lowest to $0.2867
ITT Cannon, LLC
Current Sense Resistors - Through Hole 0.02 ohm 1% 3W Open Air Resistor
Need more? Email Us
Panasonic
ERJ-B1CFR022U Panasonic Current Sense Resistors - SMD 1020 0.02ohms 1% Tol AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-1TRQFR68U Panasonic Current Sense Resistors - SMD 2512 0.68ohm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess