Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 44
Package Tape & Reel
Resistance 200 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 9
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
Base Product Number 44WR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 987-1599-2,987-1599-1,987-1599-6
Standard Package 250
Win Source Part Number 1015842-44WR200LFT7
Ultra Librarian 3D Model Ultra Librarian 44WR200LFT7 CAD Model

Description

The TT Electronics/BI 44WR200LFT7 potentiometer is a high-quality, top-adjustment trimmer potentiometer.

  • Resistance: 200 Ohms
  • Power Rating: 0.25W
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Mounting: SMD (SMT)
  • Turns: 9
  • Dimension: 0.190" x 0.138" face (4.83mm x 3.51mm)
  • Packaging: Tape and reel
  • Standard Package: 250
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS Code: 8533.40.8050

You May Also Be Interested in

Ohmite
POT 5K OHM 50W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 50W Solder Lug
Need more? Email Us
ECAD model for RJS5K0E
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Need more? Email Us
ECAD model for 53C35MEG
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.6078
ECAD model for 64WR10KLF
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 84PR20KLFTR
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Need more? Email Us
ECAD model for 91AR2KLF
Panasonic
Trimmer 5K Ohm 0.15W SMD
Lowest to $1.4987
ECAD model for EVM-1SSX50B53
Nidec Copal Electronics
TRIMMER 500K OHM 0.25W J LEAD / 500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Side Adjustment
Need more? Email Us
ECAD model for SM-42TA504
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.1866
ECAD model for 82PR25KLF
Copal Electronics Inc.
Res Cermet Trimmer 2K Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 4.4 X 2mm) Gull Wing SMD T/R
Need more? Email Us
ECAD model for ST-32ETB202

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention