EN
  • EN
  • DE

RJ5EP502

Part No RJ5EP502
Manufacturer Nidec Copal Electronics
Catalog Potentiometers, Variable Resistors
Description TRIMMER 5K OHM 0.25W PC PIN SIDE  /  5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Nidec Copal Electronics
Series RJ-5
Package Bulk
Resistance 5 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 14
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.266" x 0.252" Face (6.75mm x 6.40mm)
Base Product Number RJ5EP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names RJ-5EP 5K OHM (502),RJ-5EP502
Standard Package 200
Win Source Part Number 1157054-RJ5EP502
Ultra Librarian 3D Model Ultra Librarian RJ5EP502 CAD Model

Description

The RJ-5EP502 is a trimmer potentiometer from Nidec Copal Electronics that comes in a rectangular package of 0.266" x 0.252" face (6.75mm x 6.40mm).

  • Resistance: 5 kOhms
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Power (Watts): 0.25W, 1/4W
  • Number of Turns: 14
  • Adjustment Type: Side adjustment
  • Resistive Material: Cermet
  • MSL Level: 1 (unlimited)
  • HTSUS: 8533.40.8050

You May Also Be Interested in

Copal Electronics Inc.
Lowest to $1.3063
Bourns Inc.
TRIMMER 2K OHM 0.1W SMD / 2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Carbon 1.0 Turn Top Adjustment
Lowest to $0.3127
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $19.8586
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess