EN
  • EN
  • DE

PCLT-2AT4

Part No PCLT-2AT4
Manufacturer STMicroelectronics
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr STMicroelectronics
Series PCLT
Package Tube
Technology Mixed Technology
Number of Circuits 2
Applications General Purpose
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-TSSOP-EP
Base Product Number PCLT
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1350989-PCLT-2AT4
Ultra Librarian 3D Model Ultra Librarian PCLT-2AT4 CAD Model

Description

STMicroelectronics PCLT-2AT4 Product Overview

The PCLT-2AT4 from STMicroelectronics is a high-performance optocoupler designed to meet the rigorous demands of industrial applications. This device offers a compact solution for providing electrical isolation between a low voltage control circuit and a high voltage output, ensuring safety and signal integrity across different voltage domains.

Key Features

  • High Isolation Voltage: The PCLT-2AT4 boasts an impressive isolation voltage of 3750Vrms, providing a robust barrier against high voltage transients and spikes, safeguarding sensitive electronic components from potential damage.
  • Fast Switching Times: With a propagation delay time typically in the order of microseconds, this optocoupler is well-suited for high-speed applications, enabling efficient signal transfer without significant lag.
  • Low Power Consumption: Designed for energy efficiency, the PCLT-2AT4 operates with low input current, reducing power consumption and heat generation within electronic systems.
  • Wide Operating Temperature Range: This device is operational over a temperature range from -40°C to +110°C, making it suitable for use in harsh environmental conditions.
  • Industry-Standard Footprint: The PCLT-2AT4 comes in a compact 8-pin DIP package, compatible with standard PCB layouts, thereby simplifying the design and integration process for engineers.

Applications

The versatility of the PCLT-2AT4 allows it to be employed in a variety of applications, including but not limited to:

  • Isolated I/O interfaces for programmable logic controllers (PLCs)
  • Industrial control systems
  • Switching power supplies
  • Signal transmission between systems of different potentials and impedances

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the PCLT-2AT4 is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability. Engineers can trust this optocoupler to deliver safe and reliable electrical isolation in their designs, backed by STMicroelectronics' reputation for excellence in semiconductor solutions.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics for the PCLT-2AT4 optocoupler.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6013 $59.8299
55+ $2.1344 $117.3920
84+ $2.0678 $173.6952
116+ $2.0011 $232.1276
150+ $1.9344 $290.1600
200+ $1.7343 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess