Products specifications Report Issue?

Composition Cermet
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Power Rating 250 mW
Resistance 2 kΩ
RoHS Non-Compliant
Taper Linear
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 20 %
Type Potentiometer
Win Source Part Number 1170867-23BR2KTR
Categories Potentiometers,Variable Resistors
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23BR2KTR CAD Model

Description

The 1170867-23BR2KTR is a cermet potentiometer with a resistance of 2 kΩ and a power rating of 250 mW.

  • Product: 1170867-23BR2KTR
  • Resistance: 2 kΩ
  • Power Rating: 250 mW
  • It has a linear taper and a tolerance of 20%.
  • This potentiometer is designed for surface mount applications and has a limited supply and demand status.
  • It has a minimum operating temperature of -55 °C and a maximum operating temperature of 125 °C.
  • It is non-compliant with RoHS regulations and has a medium popularity in the market.

You May Also Be Interested in

Bourns Inc.
POT 10K OHM 0.06W CARBON LOG / 10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1.0 Kierros Carbon 0.06W PC Pins
Need more? Email Us
ECAD model for PDB182-K425K-103A
Nidec Copal Electronics
TRIMMER 500K OHM 0.25W J LEAD / 500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Side Adjustment
Need more? Email Us
ECAD model for SM-42TA504
Panasonic
Rotary Pot, 12mm, Vertical Dual, w/plastic sleeve
Need more? Email Us
ECAD model for EVJ-Y96FC3B54
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Need more? Email Us
ECAD model for 53C35MEG
Nidec Copal Electronics
TRIMMER 10 OHM 0.25W GW SIDE ADJ / 10 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Need more? Email Us
ECAD model for ST4ETH100
Panasonic
Need more? Email Us
ECAD model for EVM7LSX30BQ3
Panasonic
TRIMMER 20K OHM 0.2W J LEAD TOP / 20 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ECAD model for EVM-1ESX30B24
Copal Electronics Inc.
Res Cermet Trimmer 100 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (7 X 6.3 X 6.75mm) Gull Wing SMD Bulk
Need more? Email Us
ECAD model for ST-5EX100
Panasonic
Res Cermet Trimmer 50K Ohm 25% 3/20W 1Turn (2.2 X 2.75 X 1.05mm) Foot Print SMD Carrier T/R
Lowest to $0.1837
ECAD model for EVM2WSX80B54

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention