EN
  • EN
  • DE

64WR10KLF

Part No 64WR10KLF
Manufacturer Bi technologies
Catalog Potentiometers, Variable Resistors
Description TRIMMER 10K OHM 0.25W PC PIN TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable ResistorsTrimmer Potentiometers
Manufacturer TT Electronics/BI
Series 64
Packaging Tube
Part Status Active
Resistance 10 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.250" x 0.165" Face (6.35mm x 4.19mm)
Base Product Number 64WR
Ultra Librarian 3D Model Ultra Librarian 64WR10KLF CAD Model

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 1kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0528
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Alps Alpine
RK09K1130AH1 Alps Alpine Potentiometers 10 KOhms20% datasheet, inventory, & pricing.
Lowest to $1.4553
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
Bourns Inc.
TRIMMER 2K OHM 0.1W SMD / 2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Carbon 1.0 Turn Top Adjustment
Lowest to $0.3127
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess