EN
  • EN
  • DE

3352T-1-202LF

Part No 3352T-1-202LF
Manufacturer Bourns Inc.
Catalog Potentiometers, Variable Resistors
Description THUMBWHEEL POT 2K OHM 0.5W TOP / 2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Thumbwheel Potentiometers
Mfr Bourns Inc.
Series Trimpot® 3352 - Open Frame
Package Bulk
Resistance 2 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Number of Turns 1
Adjustment Type Top Adjustment
Dimension Round - 0.350" Dia x 0.150" H (8.89mm x 3.81mm)
Termination PC Pins
Mounting Type Through Hole
Base Product Number 3352T
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 3352T1202LF,3352T-1-202LF-ND,3352T-202LF
Standard Package 100
Win Source Part Number 1145760-3352T-1-202LF
Ultra Librarian 3D Model Ultra Librarian 3352T-1-202LF CAD Model

Description

The 3352T-1-202LF is a 3/8 inch square multiturn trimming potentiometer manufactured by Bourns. This potentiometer is designed for precision adjustment in various electronic circuits. Its multiturn capability allows for fine-tuning and accurate setting of resistance values, making it suitable for applications requiring high precision and stability.

Applications

  • Calibration equipment
  • Test and measurement instruments
  • Industrial control systems
  • Audio equipment (volume and tone control)
  • Power supplies
  • Robotics

Features

  • Multiturn adjustment: Provides high resolution and precise control.
  • 3/8 inch square size: Compact design for space-constrained applications.
  • Through-hole mounting: Easy to install on PCBs.
  • Sealed construction: Protects against dust and contaminants.
  • High stability: Maintains resistance value over time and temperature.
  • Resistance Value: 2k Ohm
  • Tolerance: ±10%

Benefits

  • Precise Adjustment: The multiturn design allows for very fine adjustments, critical in calibration and sensitive control applications.
  • Reliable Performance: Bourns is known for producing high-quality components, ensuring long-term reliability.
  • Space-Saving: Its compact size makes it suitable for applications where board space is limited.
  • Easy Installation: The through-hole design simplifies installation and soldering.
  • Environmental Protection: The sealed construction ensures consistent performance in harsh environments.

Additional Details

The 3352T-1-202LF potentiometer has a resistance value of 2k ohms. It features a ±10% resistance tolerance. It is designed to operate over a wide temperature range and is built to withstand environmental stresses. Its construction ensures minimal backlash and smooth adjustment. The terminals are solderable, ensuring a secure connection to the PCB.

You May Also Be Interested in

Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Nidec Copal Electronics
TRIMMER 1K OHM 0.25W GW TOP ADJ
Lowest to $2.7331
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $19.8586
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5520 $58.6960
56+ $2.0940 $117.2640
86+ $2.0286 $174.4596
118+ $1.9632 $231.6576
153+ $1.8977 $290.3481
204+ $1.7013 $347.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess