Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 25
Package Tape & Reel (TR)
Resistance 5 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Base Product Number 25VR
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Standard Package 1,000
Win Source Part Number 1021915-25VR5KLFTR
Ultra Librarian 3D Model Ultra Librarian 25VR5KLFTR CAD Model

Description

The 1021915-25VR5KLFTR is a trimmer potentiometer from the 25 series of variable resistors.

  • Series: 25 series
  • Resistance: 5 kOhms
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.5W or 1/2W
  • Turns: One turn
  • Resistive Material: Cermet
  • Adjustment: Top adjustment
  • Mounting Type: Through-hole
  • Termination Style: PC pins
  • Package Type: Tape & Reel (TR)
  • Standard Package: 1000 pieces
  • Manufacturer: TT Electronics/BI
  • Base Product Number: 25VR

You May Also Be Interested in

Copal Electronics Inc.
Res Cermet Trimmer 500 Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 4.4 X 2mm) Gull Wing SMD T/R
Need more? Email Us
ECAD model for ST-32ETB501
Ohmite
POT 5K OHM 50W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 50W Solder Lug
Need more? Email Us
ECAD model for RJS5K0E
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Need more? Email Us
ECAD model for 53C35MEG
Nidec Copal Electronics
TRIMMER 200K OHM 0.25W J LEAD / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Need more? Email Us
ECAD model for ST4EG204
Copal Electronics Inc.
Res Cermet Trimmer 500K Ohm 10% 3/4W 1(Elec)/1(Mech)Turn 4.9mm (12.4 X 13.3mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-13PR504
Vishay
ADJ PWR RES 4.7 OHM 100W CHAS MT / 4.7 Ohms 100 W Slide Adjustable Power Resistor Chassis Mount 0.866" OD, 0.496" ID (22.00mm x 12.60mm) 4.606" (117.00mm) Length
Need more? Email Us
ECAD model for RSSD20117A4R70KB15
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.1866
ECAD model for 82PR25KLF
Bourns Inc.
TRIMMER 200K OHM 0.5W PC PIN TOP / 200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Lowest to $0.1078
ECAD model for 3362P-1-204
Copal Electronics Inc.
Res Cermet Trimmer 5K Ohm 10% 1/2W 1(Elec)/1(Mech)Turn (7 X 7 X 5.8mm) Pin Thru-Hole Ammo Pack
Lowest to $0.5485
ECAD model for FT-63ETP502

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9962 $69.8670
80+ $1.6380 $131.0400
125+ $1.5867 $198.3375
170+ $1.5355 $261.0350
220+ $1.4844 $326.5680
295+ $1.3309 $392.6155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention