Products specifications

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer NXP
Win Source Part Number 165499-74LVC273APW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC273APW CAD Model

Description

Product Overview: 74LVC273APW by NXP Semiconductors

The 74LVC273APW is a high-performance, octal D-type flip-flop with a clear feature, manufactured by NXP Semiconductors. This integrated circuit is designed for use in applications requiring the storage of eight bits of data in a latch-type configuration. It is part of the LVC family, which indicates that it is a low-voltage CMOS device, making it suitable for operation in systems with power supply levels as low as 2.7V and up to 3.6V.

The device comes in a TSSOP20 package, which is optimized for reduced space on PCBs, making it an excellent choice for compact electronic designs. Each flip-flop has a direct clear (CLR) input and an edge-triggered clock (CLK) input. The device captures the values present at the data (D) inputs on the rising edge of the clock signal, and these values are held at the corresponding Q outputs until the next rising edge of the clock or until the clear input is activated.

Featuring a 5V tolerant input, the 74LVC273APW can be used in mixed-voltage environments, interfacing seamlessly with both 3.3V and 5V logic levels without the need for additional level shifting. This makes it highly versatile for system upgrades and mixed-voltage system designs. Furthermore, the device supports a high data throughput with a maximum clock frequency in the order of tens of MHz, providing swift data capture and release for high-speed digital systems.

Additional attributes of the 74LVC273APW include its ability to drive up to 50 Ohm transmission lines directly, which is facilitated by its output drive capability of +/-24 mA. This robust drive strength allows for direct driving of small loads and ensures signal integrity over longer distances on a board. Moreover, the device is characterized for operation from -40°C to +125°C, ensuring reliability and performance across a wide range of environmental conditions.

Overall, the NXP 74LVC273APW is a reliable and efficient solution for data storage and transfer applications in various digital systems, including computing, communication, and industrial equipment. Its low-power consumption and high-speed operation make it a suitable choice for modern electronic designs that require efficient data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.2933
ECAD model for SN74AUP1G79DBVTG4
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to $4.7562
ECAD model for SN74AVC16722DGGR
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2873
ECAD model for SN74LVC74ADTG4
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to $0.3086
ECAD model for 74LVC1G175DCKRG4
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.7241
ECAD model for SN74AUP1G80DBVTG4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention