Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837894-SL2TTE10LJ
Ultra Librarian 3D Model Ultra Librarian SL2TTE10LJ CAD Model

Description

The SL2TTE10LJ is a precision thick film chip resistor manufactured by KOA Speer. This component is part of KOA Speer's broader line of surface mount resistors, designed for high stability and reliability in a wide range of electronic applications. It is specifically engineered for automated assembly processes, contributing to efficient manufacturing and reduced production costs.

Applications

  • Precision Instrumentation: Used in measuring equipment requiring high accuracy and stability.
  • Automotive Electronics: Employed in control modules and sensor interfaces within vehicles.
  • Medical Devices: Integrated into medical equipment where reliability is paramount.
  • Industrial Controls: Utilized in industrial automation and process control systems.
  • Power Supplies: Found in power supply circuits to ensure stable voltage regulation.

Features

  • Surface Mount Technology (SMT): Optimizes assembly processes and reduces manufacturing time.
  • Thick Film Construction: Ensures long-term stability and consistent performance.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Compact Size: Small footprint for efficient board utilization.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Enhanced Accuracy: High precision ensures reliable and accurate circuit performance.
  • Improved Stability: Low TCR minimizes the impact of temperature changes on resistance.
  • Efficient Manufacturing: SMT design streamlines the assembly process.
  • Space Saving: Compact size allows for high-density board layouts.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SL2TTE10LJ resistor features a resistance value of 10 Ohms and a tight tolerance, typically ±0.5% or better, ensuring high accuracy in circuit applications. The power rating is generally 0.1W, suitable for low to medium power applications. This resistor comes in an 0805 package size (2.0mm x 1.25mm), offering a good balance between size and power dissipation capability. The Temperature Coefficient of Resistance (TCR) is exceptionally low, typically ±50 ppm/°C or better, making it ideal for applications where temperature stability is critical.

The SL2TTE10LJ is designed to operate within a broad temperature range, typically from -55°C to +155°C, allowing for reliable performance in harsh environments. It is commonly used in applications such as precision voltage dividers, current sensing circuits, and feedback resistors in amplifiers. Detailed specifications, including resistance values, tolerances, power ratings, TCR values, and packaging details, can be found in the product datasheet provided by KOA Speer Electronics.

You May Also Be Interested in

Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77355-18
Mitsubishi
Lowest to $0.6307
ECAD model for SIM-SL-8P-1.5-E1500
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
KOA Speer
Need more? Email Us
ECAD model for SL1TTE5L11F
ALPS Electric
Need more? Email Us
ECAD model for SK5AB00280
TDK Corporation
Lowest to $1.0511
ECAD model for SLF12575-220M4R0-PF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention