EN
  • EN
  • DE

TPD1046F(T2LPPH,Q)

Part No TPD1046F(T2LPPH,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375982-TPD1046F(T2LPPH,Q)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD1046F(T2LPPH,Q) CAD Model

Description

The TPD1046F(T2LPPH,Q) is a power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. It leverages advanced trench MOSFET technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved overall system performance. This variant (T2LPPH,Q) refers to a specific packaging or manufacturing variation, often influencing mounting characteristics or reliability parameters. This MOSFET is suitable for a variety of applications requiring efficient power control and management.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switching
  • Power management in portable devices

Features:

  • Low drain-source on-resistance (RDS(on))
  • Low gate charge (Qg)
  • High-speed switching
  • Excellent avalanche capability
  • RoHS compliant
  • Specific packaging (T2LPPH,Q) impacting mounting and thermal performance

Benefits:

  • Increased energy efficiency due to low RDS(on), minimizing conduction losses.
  • Reduced switching losses due to low gate charge, leading to cooler operation.
  • Improved system reliability due to high avalanche ruggedness.
  • Optimized mounting and thermal performance due to specific package (T2LPPH,Q).
  • Smaller and lighter designs due to efficient thermal performance.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The TPD1046F(T2LPPH,Q) typically comes in a surface-mount package for ease of assembly. The (T2LPPH,Q) suffix designates a particular production or packaging configuration, which can influence solderability, thermal resistance, or long-term reliability under specific operating conditions. Its key specifications include a drain-source voltage rating (VDS) and a continuous drain current (ID) rating, both of which determine its suitability for different power levels. The device's thermal resistance characteristics are also important for ensuring proper heat dissipation. Reviewing the datasheet is crucial for specific voltage, current, and temperature operating ranges. The device is designed to minimize conduction and switching losses, contributing to overall efficiency in power conversion circuits.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2855 $57.8475
110+ $1.0545 $115.9950
170+ $1.0210 $173.5700
235+ $0.9887 $232.3445
305+ $0.9552 $291.3360
405+ $0.8570 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess