EN
  • EN
  • DE

T16-75HIP

Part No T16-75HIP
Manufacturer Eon Silicon Solution
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 351220-T16-75HIP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T16-75HIP CAD Model

Description

The T16-75HIP is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Eon Silicon Solution. It is designed for high-efficiency switching applications, providing a robust and reliable solution for power management in various electronic devices. The MOSFET is known for its low on-resistance (RDS(on)), fast switching speed, and high avalanche energy, making it suitable for applications demanding high performance and efficiency.

Applications

  • Switching Power Supplies: Used in SMPS (Switched-Mode Power Supplies) for computers, servers, and other electronic equipment.
  • DC-DC Converters: Employed in DC-DC converters to efficiently regulate voltage levels in portable devices and power systems.
  • Motor Control: Utilized in motor control circuits for controlling the speed and torque of DC motors.
  • LED Lighting: Found in LED lighting systems for efficient and precise control of LED current.
  • Battery Management Systems: Used in battery management systems (BMS) for charging and discharging control in portable devices and electric vehicles.

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency during switching.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving overall performance.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient conditions.
  • High Current Capability: Capable of handling high current loads, making it suitable for demanding applications.
  • Thermally Enhanced Package: Designed for efficient heat dissipation, ensuring reliable operation at high power levels.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching speed contribute to improved efficiency, reducing power consumption and heat generation.
  • Reliable Operation: High avalanche energy and robust design ensure reliable operation in demanding environments.
  • Reduced System Size: High-frequency operation allows for smaller and lighter passive components, reducing overall system size.
  • Enhanced Performance: Provides enhanced performance in power management applications through efficient and precise control.
  • Lower Operating Costs: Improved efficiency reduces energy consumption, resulting in lower operating costs.

Additional Details

The T16-75HIP typically comes in a through-hole or surface-mount package. Proper gate drive circuitry is essential for achieving optimal performance. Datasheets provided by Eon Silicon Solution contain detailed electrical characteristics, thermal specifications, and application notes necessary for proper integration and operation of the T16-75HIP. Consideration must be given to thermal management through appropriate heat sinking to maintain the MOSFET within its safe operating area.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess