The Kemet T340C475M050AS7317 is a solid tantalum capacitor meticulously engineered for applications demanding high reliability and stable performance. This capacitor, part of Kemet's extensive range of tantalum capacitors, features a robust molded case construction, providing both mechanical integrity and ease of handling during assembly. The use of solid tantalum as the electrolytic material ensures minimal degradation over time, contributing to an extended operational lifespan and reduced failure rates.
Applications
- Decoupling in Power Supplies: Effectively reduces voltage ripple and noise in power supply circuits, ensuring stable power delivery to sensitive components.
- Filtering in Signal Processing: Smooths out unwanted frequency components in signal paths, enhancing signal clarity and accuracy.
- DC Blocking in Audio Circuits: Prevents DC current from interfering with audio signals, maintaining signal integrity and preventing distortion.
- Timing Circuits: Provides stable and predictable timing characteristics in oscillators and timers, critical for accurate control and synchronization.
- General-Purpose Use in Industrial Electronics: Suitable for a broad spectrum of applications in industrial control systems, instrumentation, and automation equipment.
Features
- Solid Tantalum Electrolyte: Guarantees exceptional stability and long-term reliability, outperforming other capacitor types in harsh environments.
- Molded Case: Offers superior mechanical protection against physical damage and environmental factors, ensuring consistent performance.
- High Capacitance Stability: Maintains capacitance value within tight tolerances across a wide range of temperatures and frequencies, minimizing performance variations.
- Low Equivalent Series Resistance (ESR): Reduces energy loss and heat generation, improving overall efficiency and extending component lifespan.
- RoHS Compliance: Adheres to the Restriction of Hazardous Substances directive, ensuring environmental compatibility and safety.
Benefits
- Enhanced System Reliability: The capacitor's robust construction and stable performance contribute to improved overall system reliability and reduced downtime.
- Compact Size: Allows for high-density PCB designs, maximizing space utilization and enabling miniaturization of electronic devices.
- Extended Operational Lifespan: The solid tantalum electrolyte minimizes degradation, resulting in a longer operational lifespan and reduced maintenance costs.
- Stable Performance Under Varying Conditions: Maintains consistent performance even under extreme temperatures and frequencies, ensuring reliable operation in demanding environments.
- Improved Signal Integrity: Effectively filters noise and ripple, enhancing signal clarity and accuracy in sensitive electronic circuits.
Specifications
The T340C475M050AS7317 has a nominal capacitance of 4.7µF (microfarads) with a tolerance of ±20%. It is rated for a maximum DC voltage of 50V. The operating temperature range spans from -55°C to +125°C, making it suitable for use in harsh industrial and automotive environments. The ESR is typically low, contributing to reduced power dissipation and improved circuit efficiency. The capacitor also exhibits excellent resistance to vibration and shock, ensuring reliable performance in mechanically demanding applications.
In conclusion, the Kemet T340C475M050AS7317 stands out as a top-tier solid tantalum capacitor, offering a compelling combination of reliability, stability, and performance. Its robust design and adherence to stringent quality standards make it an ideal choice for critical applications where consistent and dependable operation is paramount. Engineers and designers seeking a high-quality capacitor that can withstand demanding conditions will find the T340C475M050AS7317 to be a superior solution.