EN
  • EN
  • DE

T2382-1

Part No T2382-1
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 351287-T2382-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2382-1 CAD Model

Description

The IXYS T2382-1 is a fast recovery diode designed for high-frequency applications requiring efficient rectification and minimal switching losses. This diode is commonly used in power supplies, inverters, and other circuits where rapid switching is essential.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Inverters
  • Welding Equipment
  • Motor Drives

Features:

  • Fast Reverse Recovery Time: Typically less than 35 ns.
  • High Voltage Capability: VRRM = 1200V
  • Low Forward Voltage Drop: VF = typically 1.4V
  • High Surge Current Capability: IFSM = 100A
  • Operating Temperature Range: -55°C to +150°C

Benefits:

  • Reduced Switching Losses: The fast recovery time minimizes switching losses, improving efficiency.
  • High Efficiency: Low forward voltage drop contributes to higher overall efficiency.
  • Improved System Performance: Faster switching speeds enable higher operating frequencies and improved transient response.
  • Reliable Operation: High surge current capability provides robustness against transient events.
  • Extended Lifespan: High operating temperature range ensures stability in demanding environments.

Additional Details:

The T2382-1 is typically available in a TO-220 or similar package. Its fast recovery characteristics are achieved through a carefully controlled manufacturing process. It is essential to consult the device datasheet for detailed specifications, including maximum ratings, thermal characteristics, and recommended operating conditions. Adequate heat sinking is required to maintain the diode within its specified operating temperature range. The reverse recovery time is a critical parameter that determines the diode's suitability for high-frequency applications. Lower reverse recovery times generally lead to lower switching losses and improved performance. It is recommended to use appropriate snubbers or clamping circuits to protect the diode from voltage spikes during switching. ESD precautions should be observed during handling and installation to prevent damage to the device.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $4.3014
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess