EN
  • EN
  • DE

T2035H-600G-TR

Part No T2035H-600G-TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description Snubberless? high temperature 20 A Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 351252-T2035H-600G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2035H-600G-TR CAD Model

Description

The T2035H-600G-TR from STMicroelectronics is a high-performance triac designed to address the needs of AC loads with high robustness and reliability. This device is part of ST's high-temperature Snubberless™ triacs series, which can operate at junction temperatures up to 150°C, making it suitable for a wide range of applications that require high thermal performance.

Key Features

  • Current Rating: The T2035H-600G-TR has an on-state RMS current of 20A, making it capable of handling significant power levels in various applications.
  • Repetitive Peak Off-State Voltage: With a VDRM/VRRM of 600V, it ensures safe operation under high surge conditions.
  • High Commutation Capability: This triac is characterized by its high commutation performance, which is essential for applications with high inductive loads.
  • Temperature Resilience: The device's high junction temperature range (-40°C to 150°C) provides reliability and stability in a wide range of environmental conditions.
  • Snubberless Technology: ST's Snubberless technology allows the device to work without additional external snubber circuits in most applications, simplifying design and reducing component count.
  • Package: The T2035H-600G-TR is offered in a D2PAK (TO-263) surface-mount package, which is suitable for compact designs with space constraints.
  • Gate Trigger Current: A low gate trigger current (IGT) makes it easier to drive the triac with a wide range of gate drive circuits.

Applications

The robustness and versatility of the T2035H-600G-TR make it an excellent choice for a variety of applications, including:

  • Inductive load control (e.g., motor control)
  • Home appliances (e.g., washing machines, vacuum cleaners, air conditioners)
  • Lighting dimmers
  • AC solid-state relays
  • Power tools

STMicroelectronics' commitment to quality and performance is evident in the T2035H-600G-TR triac, making it a reliable and efficient solution for designers seeking to optimize their AC power control applications.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7720 $58.2120
51+ $2.2742 $115.9842
79+ $2.2037 $174.0923
109+ $2.1321 $232.3989
141+ $2.0617 $290.6997
188+ $1.8480 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess