The T2035-600G-TR is a high-performance TRIAC (Triode for Alternating Current) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This TRIAC is designed to control AC loads for a wide range of applications, offering a compact solution for AC switching and phase control operations in motor control, lighting, and heating systems.
Key Features
- Current Rating: The T2035-600G-TR is capable of handling currents up to 35A, making it suitable for high-power applications.
- Repetitive Peak Off-State Voltage: With a VDRM/VRRM of 600V, this TRIAC can be used in circuits with high peak voltages, ensuring reliable operation under stressful conditions.
- Gate Trigger Voltage (VGT): A low gate trigger voltage ensures that the TRIAC can be easily controlled by a microcontroller or other low-power gate drive circuits.
- Surge Current: It has a non-repetitive surge peak on-state current (ITSM) which provides robustness against short-duration overloads.
- Package: Supplied in a D2PAK package, the T2035-600G-TR is optimized for compact designs and ensures efficient heat dissipation.
- Snubberless Technology: The device incorporates snubberless technology which enhances the TRIAC's commutation capabilities, making it suitable for use in applications prone to high electrical noise.
Applications
The versatility of the T2035-600G-TR allows it to be used in a variety of applications, including:
- AC solid-state switches
- Motor control circuits
- Lighting dimmer systems
- Heating regulation systems
- Inductive load control systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The T2035-600G-TR is no exception, built to meet stringent industry standards for performance and reliability. It is designed to provide a long operational life and consistent performance, ensuring customer satisfaction in demanding industrial environments.
Environmental Compliance
The T2035-600G-TR complies with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmentally responsible manufacturing practices.