EN
  • EN
  • DE

TPCS8301

Part No TPCS8301
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219952-TPCS8301
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCS8301 CAD Model

Description

The TPCS8301 is an N-channel power MOSFET from Toshiba designed for efficient power management in various applications. This MOSFET utilizes Toshiba's advanced process technology to achieve low on-resistance and fast switching speeds, contributing to improved overall system efficiency.

Applications

  • DC-DC Converters: Used in step-up and step-down converters for voltage regulation.
  • Load Switching: Controls power to various loads in electronic systems.
  • Power Management in Portable Devices: Extends battery life in smartphones, tablets, and other portable devices.
  • Motor Control: Drives small DC motors efficiently.
  • Synchronous Rectification: Improves efficiency in power supplies by replacing diodes with MOSFETs.

Features

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses at higher frequencies.
  • High Avalanche Capability: Withstands transient voltage spikes.
  • Surface Mount Package: Enables compact and efficient designs.
  • Pb-Free Terminal Plating: Complies with RoHS environmental standards.

Benefits

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved Thermal Performance: Allows for operation in high-temperature environments.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Enhanced Reliability: Provides stable and dependable performance.
  • Simplified Circuit Design: Reduces component count and simplifies layout.

Additional Details

The TPCS8301's key specifications typically include a drain-source voltage (VDSS) rating suitable for common power supply voltages. The gate-source voltage (VGS) rating specifies the safe operating range for gate voltage. The maximum drain current (ID) indicates the device's current handling capability. Low on-resistance (RDS(on)) is crucial for minimizing conduction losses. Gate charge (Qg) impacts switching speed and losses. Always consult the official Toshiba datasheet for the precise values of these parameters to ensure proper component selection and circuit design. The TPCS8301 is usually available in surface-mount packages like SOP-8, which are compatible with automated assembly processes. Refer to the datasheet for recommended soldering profiles and thermal management guidelines to achieve optimal performance and long-term reliability. The device is often used in applications where efficiency and compact size are critical requirements.

You May Also Be Interested in

Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess