EN
  • EN
  • DE

FIAM1C21

Part No FIAM1C21
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description MODULE FILTER INPUT ATTENUATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
California Prop 65 Warning Information
Win Source Part Number 591555-FIAM1C21
Ultra Librarian 3D Model Ultra Librarian FIAM1C21 CAD Model

Description

The 591555-FIAM1C21 is a power supply accessory from Vicor Corporation.

  • Category: Power Supplies - Board Mount - Board Mount Power Supply Accessories
  • Status: Active
  • Packaging: Bulk
  • Standard Package: 1 piece
  • Series: None mentioned
  • Win Source Part Number: 591555-FIAM1C21
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS: 8504.40.9580
  • MSL: 1
  • California Prop 65: Does not fall under

You May Also Be Interested in

Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us
Vicor Corporation
URAM "M" 20A LP SLOT
Lowest to $252.5344
Vicor Corporation
VI-HAM-EM
Lowest to $42.0201
Bel Power Solutions
DC-DC INP FILTER 6A
Need more? Email Us
Bel Power Solutions
DC-DC CONV INP FILTER 4A
Lowest to $20.1698
Vicor Corporation
IC HOT SWAP EMI FILTER 16LGA
Need more? Email Us
Vicor Corporation
VI-RAM RIPPLE ATTENUATOR MODULE
Need more? Email Us
Bel Power Solutions
DC-DC CONV INP FILTER 4A SMD
Lowest to $40.6249
Vicor Corporation
HB VE-HAMD-IL ROHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess