EN
  • EN
  • DE

2N7002DW-7

Part No 2N7002DW-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Transistor Polarity 2 N-Channel (Dual)
FET Feature Standard
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 230mA
Rds On (Maximum) at Id, Vgs 7.5Ohm at 50mA, 5V
Gate Source Voltage(th) (Maximum) at Id 2V at 250μA
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Maximum Power 310mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124227-2N7002DW-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002DW-7 CAD Model

Description

Product Overview: 2N7002DW-7 Dual N-Channel MOSFET

The 2N7002DW-7 is a high-performance, dual N-Channel enhancement mode field-effect transistor (MOSFET) from Diodes Incorporated, designed for power management in a variety of applications. This compact device is housed in a small SOT-363 package, making it ideal for space-constrained applications where efficient power control is essential.

Key Features

  • Low On-Resistance: The 2N7002DW-7 boasts a low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • Dual MOSFET Configuration: The dual MOSFET design allows for the integration of two independent N-Channel MOSFETs in one package, providing designers with flexibility and saving board space.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET can handle fast switching operations, which is crucial for power regulation in modern electronic circuits.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring it can be used in low-voltage applications and can be easily driven by logic-level voltages.
  • Low Input Capacitance: With its low input capacitance, the 2N7002DW-7 provides improved switching performance, which is beneficial in high-frequency circuits.

Applications

The 2N7002DW-7 is versatile and can be used in various applications, including:

  • Power Management
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits
  • Computer Peripherals
  • Portable Electronic Devices

Reliability and Quality

Diodes Incorporated ensures that the 2N7002DW-7 meets stringent quality and reliability standards. The device is RoHS compliant, which means it is manufactured without the use of hazardous substances, making it environmentally friendly. Additionally, it is designed to handle continuous drain currents and operate within a wide temperature range, ensuring stable performance in various conditions.

Product Summary

The 2N7002DW-7 from Diodes Incorporated is an efficient, reliable, and versatile dual N-Channel MOSFET suitable for a wide range of power management applications. Its compact form factor, combined with its high-speed switching capabilities and low on-resistance, makes it an excellent choice for designers looking to optimize power usage in their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $0.8797
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess