The SN74AUP1T34DRYR is a high-quality, low-power buffer and line driver from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.
- Voltage Level Translation: Is specifically designed to provide voltage level translation, making it ideal for multi-voltage systems.
- Single Supply Voltage: It features a single supply voltage range of 0.8 V to 3.6 V.
- Input: Is equipped with one input and one output, with the capability of translating any binary input signal to VCC level.
- Power Efficiency: Also offers a high degree of power efficiency.
- Latch-up Performance: One of the key features of this product is its latch-up performance, which exceeds 100 mA per JESD 78, class II.
- Package: The SN74AUP1T34DRYR comes in a small outline package.
- Compliance: It is RoHS compliant and lead-free.