EN
  • EN
  • DE
Part No 5408
Manufacturer Adafruit Industries LLC
Catalog Addressable, Specialty
Description ULTRA BRIGHT 4 WATT RGBW NEOPIXE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Addressable, Specialty
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Configuration Discrete
Number of LEDs 4
Color Red, Green, Blue, White (RGBW)
Mounting Type Surface Mount
Size / Dimension 5.00mm L x 5.00mm W
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 546480-5408
Ultra Librarian 3D Model Ultra Librarian 5408 CAD Model

Description

The 546480-5408 is a versatile LED module that belongs to the optoelectronics - LED addressable, specialty category.

  • LED Colors: Red, Green, Blue, and White (RGBW)
  • Size: 5.00mm L x 5.00mm W
  • Mounting Type: Surface Mount
  • Number of LEDs: Four discrete LEDs
  • Manufacturer: Adafruit Industries LLC
  • Product Status: Active
  • Packaging: Bulk
  • Standard Package: 1 piece
  • ECCN Classification: EAR99

You May Also Be Interested in

Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Adafruit Industries LLC
ULTRA BRIGHT 4 WATT RGBW NEOPIXE
Lowest to $97.6067
Adafruit Industries LLC
ADAFRUIT NEOPIXEL SLIM LED DOT S / Addressable Lighting - 20 LED Strip Red, Green, Blue (RGB) 1000.00mm L
Lowest to $0.2329
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SOFT FLEXIBLE
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
Addressable Lighting Neopixel 25 LED Module Serial (Shift Register) Red, Green, Blue (RGB)
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED MATRIX SERIAL RGB
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.6067 $97.6067
2+ $94.5564 $189.1128
3+ $91.5060 $274.5180
4+ $88.4557 $353.8228
5+ $79.3058 $396.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess