EN
  • EN
  • DE

TAS5424ATDKDRQ1G4

Part No TAS5424ATDKDRQ1G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description FOUR-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Operating Supply Voltage 8 V ~ 22 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 44-HSSOP
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1264091-TAS5424ATDKDRQ1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5424A
Introduction Date August 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5424ATDKDRQ1G4 CAD Model

Description

The Texas Instruments TAS5424ATDKDRQ1G4 is a high-performance, automotive-grade audio amplifier designed to deliver exceptional sound quality with high efficiency. This four-channel digital amplifier is part of TI's PurePath™ HD technology lineup, which is renowned for its ability to produce clear, powerful audio while minimizing distortion and noise.

Key Features:

  • Output Power: Capable of delivering up to 23W into 4 ohms per channel or 38W into 2 ohms per channel, this amplifier can drive a full range of speakers, from tweeters to subwoofers.
  • Audio Quality: With an advanced modulation scheme, the TAS5424ATDKDRQ1G4 ensures low distortion across the audio spectrum, providing high-fidelity playback that is true to the original recording.
  • Efficiency: The device features a Class-D operation with over 90% efficiency, significantly reducing heat dissipation and power loss, which is especially beneficial in automotive environments.
  • EMI Suppression: Designed with automotive EMC standards in mind, the amplifier includes features to minimize electromagnetic interference, ensuring it does not affect other vehicle electronics.
  • Thermal Management: An integrated thermal foldback function prevents the amplifier from overheating, enhancing reliability and longevity.
  • Diagnostics: Built-in diagnostics and error reporting capabilities facilitate easier integration into vehicle systems, allowing for real-time monitoring and troubleshooting.

Applications:

The TAS5424ATDKDRQ1G4 is ideally suited for a variety of automotive audio applications, including:

  • Factory-installed car audio systems
  • Aftermarket car audio upgrades
  • Automotive infotainment systems
  • Heavy-duty vehicle audio systems

Quality and Reliability:

As an automotive-qualified product, the TAS5424ATDKDRQ1G4 meets stringent AEC-Q100 standards for reliability and performance under harsh conditions. Its robust design ensures that it can withstand the temperature extremes, vibrations, and other challenges typical of the automotive environment.

Whether you're an automotive OEM, an audio system integrator, or an enthusiast looking to upgrade your vehicle's sound system, the Texas Instruments TAS5424ATDKDRQ1G4 offers a perfect blend of power, clarity, and dependability.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess